1353000000
1353000000
Obsolete
Description:  SPD TYPE 2/TYPE 3 600VAC MCOV
Manufacturer:  Weidmuller
Datasheet:   1353000000 Datasheet
History Price: Obsolete
In Stock: 17600
1353000000 vs 1351550000
Manufacturer
Series
VPU
-
Packaging
Bulk
Bulk,Bulk
Status
Obsolete
Active
Type
Type 2, Type 3
Type 3
Form
Base + Module
Base + Module
Number of Poles
3
1
Voltage - Continuous Operating (Max) (MCOV)
600VAC
20VAC, 28VDC
Current - Discharge (Nom) (8/20µS)
12.5 kA
-
Current - Discharge (Max) (8/20µS)
25 kA
2 kA
Voltage - Protection Level (VP) (2416)
25 kA
1.5 kA
Operating Temperature
-
-
Features
2.35 kV
-
Mounting Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Approval Agency
-
Remote Signaling Contacts
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
-
CE