Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
100V
70V
Voltage - Breakdown (Min)
111V
77.8V
Voltage - Clamping (Max) @ Ipp
162V
113V
Current - Peak Pulse (10/1000µs)
9.3A
13.3A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-221AA, SMB Flat Leads
DO-221AA, SMB Flat Leads
Supplier Device Package
SMBF
SMBF
Unidirectional Channels
1
-