15BJ75A
15BJ75A
Active
Description:  TVS DIODE 75VWM 121VC SMBF
Manufacturer:  Eaton Electronics
Datasheet:   15BJ75A Datasheet
History Price: $0.2633
In Stock: 43600
15BJ75A vs 15BJ90A
Part No
Series
15BJ
15BJ
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
75V
90V
Voltage - Breakdown (Min)
83.3V
100V
Voltage - Clamping (Max) @ Ipp
121V
146V
Current - Peak Pulse (10/1000µs)
12.4A
10.3A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
-55℃ ~ 150℃ (TJ)
Grade
-
-
Qualification
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
DO-221AA, SMB Flat Leads
DO-221AA, SMB Flat Leads
Supplier Device Package
SMBF
SMBF
Unidirectional Channels
-
-