15KP100A
15KP100A
Active
Description:  15KW TVS UNIDIRECTIONAL
Manufacturer:  Solid State
Datasheet:   15KP100A Datasheet
History Price: $3.95
In Stock: 34800
15KP100A vs 15KPE51A
Part No
Series
15KP
15KPE
Packaging
Bulk
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
100V
51V
Voltage - Breakdown (Min)
111V
56.7V
Voltage - Clamping (Max) @ Ipp
162V
82.9V
Current - Peak Pulse (10/1000µs)
93A
182.1A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
-
Through Hole
Qualification
-
Axial
Mounting Type
Through Hole
Axial
Package / Case
Axial
-
Supplier Device Package
Axial
-
Unidirectional Channels
-
-