Packaging
Bulk
Tape & Box (TB)
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
100V
60V
Voltage - Breakdown (Min)
111V
66.7V
Voltage - Clamping (Max) @ Ipp
162V
97.4V
Current - Peak Pulse (10/1000µs)
93A
155A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Mounting Type
Through Hole
Axial
Supplier Device Package
Axial
-
Unidirectional Channels
-
-