Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Box (TB)
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
100V
43V
Voltage - Breakdown (Min)
111V
47.8V
Voltage - Clamping (Max) @ Ipp
162V
69.8V
Current - Peak Pulse (10/1000µs)
-
216.3A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Mounting Type
Through Hole
Axial
Package / Case
R-6, Axial
-
Supplier Device Package
R-6
-
Unidirectional Channels
1
1