Packaging
Bulk
Cut Tape (CT),Tape & Box (TB)
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
100V
78V
Voltage - Breakdown (Min)
111V
86.7V
Voltage - Clamping (Max) @ Ipp
162V
126.1V
Current - Peak Pulse (10/1000µs)
93A
119.7A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Mounting Type
Through Hole
Axial
Supplier Device Package
Axial
-
Unidirectional Channels
1
-