15KP24CA
15KP24CA
Active
Description:  15KW TVS BIDIRECTIONAL
Manufacturer:  Solid State
Datasheet:   15KP24CA Datasheet
History Price: $3.95
In Stock: 39200
15KP24CA vs 15KPE26CA
Series
15KP
15KPE
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
24V
26V
Voltage - Breakdown (Min)
26.7V
28.9V
Voltage - Clamping (Max) @ Ipp
40.7V
44V
Current - Peak Pulse (10/1000µs)
369A
343.2A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
1