Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Littelfuse Inc 15KPA75CA
15KPA75CA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 75VWM 122VC P600
Manufacturer:
Littelfuse Inc
Datasheet:
15KPA75CA Datasheet
History Price: $10.2
In Stock: 1160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
15KPA75CA vs 15KPE78A
Part No
15KPA75CA
15KPE78A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Eaton Electronics
Series
15KPA
15KPE
Packaging
Tape & Reel (TR),Cut Tape (CT)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
75V
78V
Voltage - Breakdown (Min)
83.8V
86.7V
Voltage - Clamping (Max) @ Ipp
122V
126.1V
Current - Peak Pulse (10/1000µs)
123.8A
119.7A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
General Purpose
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
P600, Axial
Axial
Mounting Type
P600
Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
-