Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Eaton Electronics 15KPE30A
15KPE30A
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 30VWM 50.7VC AXIAL
Manufacturer:
Eaton Electronics
Datasheet:
15KPE30A Datasheet
History Price: $5.98
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
15KPE30A vs 15KPE75CA
Part No
15KPE30A
15KPE75CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Eaton Electronics
Eaton Electronics
Series
15KPE
15KPE
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
30V
75V
Voltage - Breakdown (Min)
33.3V
83.3V
Voltage - Clamping (Max) @ Ipp
50.7V
122V
Current - Peak Pulse (10/1000µs)
297.8A
123.8A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Package / Case
-
1
Supplier Device Package
-
-
Unidirectional Channels
-
-