15KPE30CA
15KPE30CA
Active
Description:  TVS DIODE 30VWM 50.7VC AXIAL
Manufacturer:  Eaton Electronics
Datasheet:   15KPE30CA Datasheet
History Price: $4.01
In Stock: 36400
15KPE30CA vs 15KPE60A
Series
15KPE
15KPE
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
30V
60V
Voltage - Breakdown (Min)
33.3V
66.7V
Voltage - Clamping (Max) @ Ipp
50.7V
97.4V
Current - Peak Pulse (10/1000µs)
297.8A
155A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
-