15KPE36CA
15KPE36CA
Active
Description:  TVS DIODE 36VWM 59.8VC AXIAL
Manufacturer:  Eaton Electronics
Datasheet:   15KPE36CA Datasheet
History Price: $6.58
In Stock: 2000
15KPE36CA vs 15KPE30A
Series
15KPE
15KPE
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
36V
30V
Voltage - Breakdown (Min)
40V
33.3V
Voltage - Clamping (Max) @ Ipp
59.8V
50.7V
Current - Peak Pulse (10/1000µs)
252.5A
297.8A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
-