15KPE48A
15KPE48A
Active
Description:  TVS DIODE 48VWM 77.7VC AXIAL
Manufacturer:  Eaton Electronics
Datasheet:   15KPE48A Datasheet
History Price: $5.98
In Stock: 16800
15KPE48A vs 15KPE43A
Part No
Series
15KPE
15KPE
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
48V
43V
Voltage - Breakdown (Min)
53.3V
47.8V
Voltage - Clamping (Max) @ Ipp
77.7V
69.8V
Current - Peak Pulse (10/1000µs)
194.3A
216.3A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-