15KPE58CA
15KPE58CA
Active
Description:  TVS DIODE 58VWM 93.8VC AXIAL
Manufacturer:  Eaton Electronics
Datasheet:   15KPE58CA Datasheet
History Price: $4.17216
In Stock: 31600
15KPE58CA vs 15KPE45CA
Series
15KPE
15KPE
Packaging
Tape & Box (TB)
Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
58V
45V
Voltage - Breakdown (Min)
64.4V
50V
Voltage - Clamping (Max) @ Ipp
93.8V
72.8V
Current - Peak Pulse (10/1000µs)
161A
207.4A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
1
1