15KPE60A
15KPE60A
Active
Description:  TVS DIODE 60VWM 97.4VC AXIAL
Manufacturer:  Eaton Electronics
Datasheet:   15KPE60A Datasheet
History Price: $6.77
In Stock: 48000
15KPE60A vs 15KPE58CA
Series
15KPE
15KPE
Packaging
Cut Tape (CT),Tape & Box (TB)
Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
60V
58V
Voltage - Breakdown (Min)
66.7V
64.4V
Voltage - Clamping (Max) @ Ipp
97.4V
93.8V
Current - Peak Pulse (10/1000µs)
155A
161A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
1