15KPE64CA
15KPE64CA
Active
Description:  TVS DIODE 64VWM 104.2VC AXIAL
Manufacturer:  Eaton Electronics
Datasheet:   15KPE64CA Datasheet
History Price: $4.0863
In Stock: 47200
15KPE64CA vs 15KPE75A
Series
15KPE
15KPE
Packaging
Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
64V
75V
Voltage - Breakdown (Min)
71.1V
83.3V
Voltage - Clamping (Max) @ Ipp
104.2V
122V
Current - Peak Pulse (10/1000µs)
144.9A
123.8A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-