Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Eaton Electronics 15KPE70CA
15KPE70CA
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 70VWM 113.6VC AXIAL
Manufacturer:
Eaton Electronics
Datasheet:
15KPE70CA Datasheet
History Price: $6.45
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
15KPE70CA vs 15KPE40A
Part No
15KPE70CA
15KPE40A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Eaton Electronics
Eaton Electronics
Series
15KPE
15KPE
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
70V
40V
Voltage - Breakdown (Min)
77.8V
44.4V
Voltage - Clamping (Max) @ Ipp
113.6V
65.8V
Current - Peak Pulse (10/1000µs)
132.9A
229.5A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-