15KPE70CA
15KPE70CA
Active
Description:  TVS DIODE 70VWM 113.6VC AXIAL
Manufacturer:  Eaton Electronics
Datasheet:   15KPE70CA Datasheet
History Price: $6.45
In Stock: 30000
15KPE70CA vs 15KPE48A
Series
15KPE
15KPE
Packaging
Cut Tape (CT),Tape & Box (TB)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
70V
48V
Voltage - Breakdown (Min)
77.8V
53.3V
Voltage - Clamping (Max) @ Ipp
113.6V
77.7V
Current - Peak Pulse (10/1000µs)
132.9A
194.3A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-