15KPE75CA
15KPE75CA
Active
Description:  TVS DIODE 75VWM 122VC AXIAL
Manufacturer:  Eaton Electronics
Datasheet:   15KPE75CA Datasheet
History Price: $6.77
In Stock: 12800
15KPE75CA vs 15KPE60A
Series
15KPE
15KPE
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
75V
60V
Voltage - Breakdown (Min)
83.3V
66.7V
Voltage - Clamping (Max) @ Ipp
122V
97.4V
Current - Peak Pulse (10/1000µs)
123.8A
155A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-