Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Eaton Electronics 15KPE78A
15KPE78A
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 78VWM 126.1VC AXIAL
Manufacturer:
Eaton Electronics
Datasheet:
15KPE78A Datasheet
History Price: $6.18
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
15KPE78A vs 15KPE85A
Part No
15KPE78A
15KPE85A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Eaton Electronics
Eaton Electronics
Series
15KPE
15KPE
Packaging
Cut Tape (CT),Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
78V
85V
Voltage - Breakdown (Min)
86.7V
94.4V
Voltage - Clamping (Max) @ Ipp
126.1V
137.6V
Current - Peak Pulse (10/1000µs)
119.7A
109.7A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
-