Packaging
Tape & Box (TB)
Tape & Box (TB)
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
78V
28V
Voltage - Breakdown (Min)
86.7V
31.1V
Voltage - Clamping (Max) @ Ipp
126.1V
47.5V
Current - Peak Pulse (10/1000µs)
119.7A
317.9A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Supplier Device Package
-
-
Unidirectional Channels
-
1