15KPE78CA
15KPE78CA
Active
Description:  TVS DIODE 78VWM 126.1VC AXIAL
Manufacturer:  Eaton Electronics
Datasheet:   15KPE78CA Datasheet
History Price: $4.0863
In Stock: 45600
15KPE78CA vs 15KPE75A
Series
15KPE
15KPE
Packaging
Tape & Box (TB)
Cut Tape (CT),Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
78V
75V
Voltage - Breakdown (Min)
86.7V
83.3V
Voltage - Clamping (Max) @ Ipp
126.1V
122V
Current - Peak Pulse (10/1000µs)
119.7A
123.8A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-