15KPE85A
15KPE85A
Active
Description:  TVS DIODE 85VWM 137.6VC AXIAL
Manufacturer:  Eaton Electronics
Datasheet:   15KPE85A Datasheet
History Price: $4.2
In Stock: 12000
15KPE85A vs 15KPE28CA
Series
15KPE
15KPE
Packaging
Cut Tape (CT),Tape & Box (TB)
Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
1
-
Voltage - Reverse Standoff (Typ)
85V
28V
Voltage - Breakdown (Min)
94.4V
31.1V
Voltage - Clamping (Max) @ Ipp
137.6V
47.5V
Current - Peak Pulse (10/1000µs)
109.7A
317.9A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Package / Case
-
-
Supplier Device Package
-
-
Unidirectional Channels
-
1