15KPE85CA
15KPE85CA
Active
Description:  TVS DIODE 85VWM 137.6VC AXIAL
Manufacturer:  Eaton Electronics
Datasheet:   15KPE85CA Datasheet
History Price: $6.26
In Stock: 28400
15KPE85CA vs 15KPE26CA
Series
15KPE
15KPE
Packaging
Cut Tape (CT),Tape & Box (TB)
Tape & Box (TB)
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
-
Voltage - Reverse Standoff (Typ)
85V
26V
Voltage - Breakdown (Min)
94.4V
28.9V
Voltage - Clamping (Max) @ Ipp
137.6V
44V
Current - Peak Pulse (10/1000µs)
109.7A
343.2A
Power - Peak Pulse
15000W (15kW)
15000W (15kW)
Power Line Protection
No
No
Applications
Telecom
Telecom
Capacitance @ Frequency
-
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
Axial
Axial
Mounting Type
Axial
Axial
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
1