1N5555
1N5555
Active
Description:  TVS DIODE 30.5VWM 47.5VC DO13
Manufacturer:  Microchip Technology
Datasheet:   1N5555 Datasheet
History Price: $15.23
In Stock: 4000
1N5555 vs 1N5659AE3
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
30.5V
102V
Voltage - Breakdown (Min)
33V
114V
Voltage - Clamping (Max) @ Ipp
47.5V
165V
Current - Peak Pulse (10/1000µs)
32A
9.1A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
-65℃ ~ 175℃
Grade
Through Hole
Through Hole
Qualification
DO-13
DO-202AA, DO-13, Axial
Mounting Type
DO-13
DO-13 (DO-202AA)
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-