Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
40.3V
162V
Voltage - Breakdown (Min)
43.7V
180V
Voltage - Clamping (Max) @ Ipp
63.5V
287V
Current - Peak Pulse (10/1000µs)
24A
5.2A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
-65℃ ~ 175℃ (TA)
Grade
Through Hole
Through Hole
Qualification
DO-13
DO-202AA, DO-13, Axial
Mounting Type
DO-13
DO-13 (DO-202AA)
Supplier Device Package
-
-
Unidirectional Channels
-
-