1N5557
1N5557
Active
Description:  TVS DIODE 49VWM 78.5VC DO13
Manufacturer:  Microchip Technology
Datasheet:   1N5557 Datasheet
History Price: $18.51
In Stock: 19600
1N5557 vs 1N5665A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
49V
171V
Voltage - Breakdown (Min)
54V
190V
Voltage - Clamping (Max) @ Ipp
78.5V
274V
Current - Peak Pulse (10/1000µs)
19A
5.5A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
-65℃ ~ 175℃ (TA)
Grade
Through Hole
Through Hole
Qualification
DO-13
DO-13
Mounting Type
DO-13
DO-13
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-