1N5629
1N5629
Active
Description:  TVS DIODE
Manufacturer:  Microchip Technology
Datasheet:   1N5629 Datasheet
History Price: $15.7
In Stock: 17200
1N5629 vs 1N5664
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5.5V
146V
Voltage - Breakdown (Min)
6.12V
162V
Voltage - Clamping (Max) @ Ipp
10.8V
258V
Current - Peak Pulse (10/1000µs)
139A
5.8A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TA)
-65℃ ~ 175℃ (TA)
Grade
Through Hole
Through Hole
Qualification
DO-202AA, DO-13, Axial
DO-202AA, DO-13, Axial
Mounting Type
DO-13 (DO-202AA)
DO-13 (DO-202AA)
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-