1N5629A
1N5629A
Active
Description:  TVS DIODE D0-13
Manufacturer:  Solid State
Datasheet:   1N5629A Datasheet
History Price: $3.99
In Stock: 0
1N5629A vs 1N5663
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Zener
Zener
Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
5.8V
138V
Voltage - Breakdown (Min)
6.45V
153V
Voltage - Clamping (Max) @ Ipp
10.5V
244V
Current - Peak Pulse (10/1000µs)
143A
6.2A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃
-65℃ ~ 175℃ (TA)
Grade
Through Hole
Through Hole
Qualification
DO-13
DO-202AA, DO-13, Axial
Mounting Type
DO-13
DO-13 (DO-202AA)
Package / Case
1
-
Supplier Device Package
-
-
Unidirectional Channels
-
-