Bidirectional Channels
-
1
Voltage - Reverse Standoff (Typ)
9.4V
5V
Voltage - Breakdown (Min)
10.5V
6V
Voltage - Clamping (Max) @ Ipp
15.6V
8.5V
Current - Peak Pulse (10/1000µs)
96A
120A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Through Hole
Qualification
DO-13
DO-13
Mounting Type
DO-13
DO-13
Supplier Device Package
-
-
Unidirectional Channels
-
-