Bidirectional Channels
1
1
Voltage - Reverse Standoff (Typ)
130V
102V
Voltage - Breakdown (Min)
144V
114V
Voltage - Clamping (Max) @ Ipp
230V
165V
Current - Peak Pulse (10/1000µs)
6.5A
9.1A
Power - Peak Pulse
1500W (1.5kW)
1500W (1.5kW)
Power Line Protection
No
No
Applications
General Purpose
General Purpose
Capacitance @ Frequency
-
-
Operating Temperature
-65℃ ~ 175℃ (TA)
-65℃ ~ 175℃
Grade
Through Hole
Through Hole
Qualification
DO-202AA, DO-13, Axial
DO-202AA, DO-13, Axial
Mounting Type
DO-13 (DO-202AA)
DO-13 (DO-202AA)
Supplier Device Package
-
-
Unidirectional Channels
-
-