Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Circuit Breakers
/ E-T-A 201-0.8A
201-0.8A
Active
Circuit Breakers
Description:
CIR BRK THERM 800MA 240VAC/65VDC
Manufacturer:
E-T-A
Datasheet:
201-0.8A Datasheet
History Price: $38.94
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
201-0.8A vs 201-15A
Part No
201-0.8A
201-15A
Category
Circuit Breakers
Circuit Breakers
Manufacturer
E-T-A
E-T-A
Series
201
201
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Breaker Type
Thermal Magnetic
Thermal Magnetic
Current Rating (Amps)
800mA
15A
Actuator Type
250 V
250 V
Illumination
80 V
80 V
Illumination Voltage (Nominal)
Pushbutton
Pushbutton
Approval Agency
1
1
Voltage Rating - DC
None
None
Number of Poles
-
-
Voltage Rating - AC
CSA C22.2 No 235, IEC 60934, UL1077
CSA C22.2 No 235, IEC 60934, UL1077