24111000021
24111000021
Active
Description:  FUSE CARTRIDGE 1A 250VAC
Manufacturer:  Littelfuse Inc
Datasheet:   24111000021 Datasheet
History Price: Active
In Stock: 8400
24111000021 vs 24104000021
Series
241
241
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Requires Holder
Requires Holder
Fuse Type
Cartridge
Cartridge
Current Rating (Amps)
1A
400mA
Voltage Rating - AC
250 VAC
250 VAC
Response Time
Medium Blow
Medium Blow
Applications
Electrical, Industrial
Electrical, Industrial
Features
Indicating
Indicating
Class
-
-
Approval Agency
-
-
Operating Temperature
-25℃ ~ 70℃
-25℃ ~ 70℃
Breaking Capacity @ Rated Voltage
80A
80A
Package / Case
Cartridge, Non-Standard
Cartridge, Non-Standard
Size / Dimension
0.205" Dia x 0.984" L (5.20mm x 25.00mm)
0.205" Dia x 0.984" L (5.20mm x 25.00mm)
Voltage Rating - DC
-
-