Packaging
Bulk,Bulk
Bulk,Bulk
Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
350VAC
480VAC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
50 kA
Voltage - Protection Level (VP) (2416)
50 kA
200 kA
Operating Temperature
-
1.5 kV
Features
-40℃ ~ 85℃
-40℃ ~ 85℃
Approval Agency
DIN Rail
DIN Rail
Current - Short Circuit Rating (SCCR)
CE, cURus, EAC, VDE
CE
Voltage - Protection Rating (VPR)
-
2.3 kV