Type
Type 1
Type 1, Type 2
Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
350VAC
300VAC
Current - Discharge (Nom) (8/20µS)
20 kA
50 kA
Current - Discharge (Max) (8/20µS)
50 kA
100 kA
Voltage - Protection Level (VP) (2416)
50 kA
150 kA
Operating Temperature
-
-
Mounting Type
-
-40℃ ~ 85℃
Approval Agency
DIN Rail
-
Current - Short Circuit Rating (SCCR)
CE, cURus, EAC, VDE
DIN Rail
Voltage - Protection Rating (VPR)
-
CE, cURus, VDE