2800003
2800003
Obsolete
Description:  SPD TYPE 1/TYPE 2 150VAC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2800003 Datasheet
History Price: Obsolete
In Stock: 44400
2800003 vs 2801041
Part No
Series
-
VAL-MS
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Type 1, Type 2
Type 1, Type 2
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
150VAC
335VAC
Current - Discharge (Nom) (8/20µS)
-
12.5 kA
Current - Discharge (Max) (8/20µS)
25 kA
50 kA
Voltage - Protection Level (VP) (2416)
22 kA
25 kA
Operating Temperature
-
-
Features
-
1.6 kV
Mounting Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Approval Agency
-
-
Current - Short Circuit Rating (SCCR)
-
DIN Rail
Voltage - Protection Rating (VPR)
CSA, cUL, UL
EAC