Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2800003
2800003
Obsolete
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD TYPE 1/TYPE 2 150VAC MCOV
Manufacturer:
Phoenix Contact
Datasheet:
2800003 Datasheet
History Price: Obsolete
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2800003 vs 2807573
Part No
2800003
2807573
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Type 1, Type 2
Type 2
Form
Module Only
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
150VAC
75VAC, 100VDC
Current - Discharge (Nom) (8/20µS)
-
15 kA
Current - Discharge (Max) (8/20µS)
25 kA
40 kA
Voltage - Protection Level (VP) (2416)
22 kA
550 V
Operating Temperature
-
-40℃ ~ 80℃
Features
-
-
Mounting Type
-40℃ ~ 70℃
Base Mount
Approval Agency
-
CB, CSA, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
-
25 kA
Voltage - Protection Rating (VPR)
CSA, cUL, UL
-