2800102
2800102
Obsolete
Description:  SPD TYPE 2 550VAC MCOV 2 POLE
Manufacturer:  Phoenix Contact
Datasheet:   2800102 Datasheet
History Price: Obsolete
In Stock: 10800
2800102 vs 2801231
Part No
Series
-
VAL-MS
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Type 2
Type 1, Type 2
Form
Module Only
Module Only
Number of Poles
2
1
Voltage - Continuous Operating (Max) (MCOV)
550VAC
1.05kVDC
Current - Discharge (Nom) (8/20µS)
20 kA
15 kA
Current - Discharge (Max) (8/20µS)
40 kA
40 kA
Voltage - Protection Level (VP) (2416)
25 kA
-
Operating Temperature
-
-
Features
1.35 kV
1.8 kV
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 80℃
Approval Agency
Remote Signaling Contacts
-
Current - Short Circuit Rating (SCCR)
DIN Rail
Base Mount
Voltage - Protection Rating (VPR)
CB, CCA, CSA, cUL, cULus, OVE, UL
CB, EAC