Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2800102
2800102
Obsolete
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD TYPE 2 550VAC MCOV 2 POLE
Manufacturer:
Phoenix Contact
Datasheet:
2800102 Datasheet
History Price: Obsolete
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2800102 vs 2801488
Part No
2800102
2801488
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
-
VAL-MS
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Type 2
Type 2
Form
Module Only
Base + Module
Number of Poles
2
1
Voltage - Continuous Operating (Max) (MCOV)
550VAC
75VAC, 100VDC
Current - Discharge (Nom) (8/20µS)
20 kA
10 kA
Current - Discharge (Max) (8/20µS)
40 kA
20 kA
Voltage - Protection Level (VP) (2416)
25 kA
1.4 kV
Operating Temperature
-
-40℃ ~ 70℃
Features
1.35 kV
-
Mounting Type
-40℃ ~ 80℃
DIN Rail
Approval Agency
Remote Signaling Contacts
-
Current - Short Circuit Rating (SCCR)
DIN Rail
-
Voltage - Protection Rating (VPR)
CB, CCA, CSA, cUL, cULus, OVE, UL
-