Form
Module Only
Module Only
Voltage - Continuous Operating (Max) (MCOV)
550VAC
21VAC, 30VDC
Current - Discharge (Nom) (8/20µS)
20 kA
-
Current - Discharge (Max) (8/20µS)
40 kA
-
Voltage - Protection Level (VP) (2416)
25 kA
-
Operating Temperature
-
-40℃ ~ 70℃
Mounting Type
-40℃ ~ 80℃
Base Mount
Approval Agency
Remote Signaling Contacts
ATEX, CCC, cUL, cULus, UL
Current - Short Circuit Rating (SCCR)
DIN Rail
-
Voltage - Protection Rating (VPR)
CB, CCA, CSA, cUL, cULus, OVE, UL
-