Form
Module Only
Module Only
Voltage - Continuous Operating (Max) (MCOV)
550VAC
275VAC
Current - Discharge (Nom) (8/20µS)
20 kA
20 kA
Current - Discharge (Max) (8/20µS)
40 kA
40 kA
Voltage - Protection Level (VP) (2416)
25 kA
1.6 kV
Operating Temperature
-
-40℃ ~ 80℃
Mounting Type
-40℃ ~ 80℃
DIN Rail
Approval Agency
Remote Signaling Contacts
CB, CCA, CSA, cUL, cULus, EAC, KEMA-KEUR, OVE, UL
Current - Short Circuit Rating (SCCR)
DIN Rail
25 kA
Voltage - Protection Rating (VPR)
CB, CCA, CSA, cUL, cULus, OVE, UL
-