Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
/ Phoenix Contact 2800183
2800183
Active
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Description:
SPD TYPE 1/TYPE 2 670VAC MCOV
Manufacturer:
Phoenix Contact
Datasheet:
2800183 Datasheet
History Price: $733.51
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2800183 vs 2800985
Part No
2800183
2800985
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
-
PT
Packaging
Bulk
Bulk
Status
Active
Last Time Buy
Type
Type 1, Type 2
-
Form
Module Only
Base + Module
Number of Poles
4
1
Voltage - Continuous Operating (Max) (MCOV)
670VAC
10VAC, 15VDC
Current - Discharge (Nom) (8/20µS)
50 kA
10 kA
Current - Discharge (Max) (8/20µS)
-
20 kA
Voltage - Protection Level (VP) (2416)
25 kA
-
Operating Temperature
-
-
Features
2 kV
1.3 kV
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 70℃
Approval Agency
Remote Signaling Contacts
-
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
CB, CCA, cUL, cULus,EAC, GL, KEMA-KEUR, OVE, UL
UL