2800183
2800183
Active
Description:  SPD TYPE 1/TYPE 2 670VAC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2800183 Datasheet
History Price: $733.51
In Stock: 27200
2800183 vs 2801165
Part No
Series
-
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 1, Type 2
Form
Module Only
Module Only
Number of Poles
4
1
Voltage - Continuous Operating (Max) (MCOV)
670VAC
360VDC
Current - Discharge (Nom) (8/20µS)
50 kA
15 kA
Current - Discharge (Max) (8/20µS)
-
40 kA
Voltage - Protection Level (VP) (2416)
25 kA
50 kA
Operating Temperature
-
2 kV
Features
2 kV
1.4 kV
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 80℃
Approval Agency
Remote Signaling Contacts
-
Current - Short Circuit Rating (SCCR)
DIN Rail
Base Mount
Voltage - Protection Rating (VPR)
CB, CCA, cUL, cULus,EAC, GL, KEMA-KEUR, OVE, UL
CB, cUR, cURus, EAC, UR