2800183
2800183
Active
Description:  SPD TYPE 1/TYPE 2 670VAC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2800183 Datasheet
History Price: $733.51
In Stock: 27200
2800183 vs 2801513
Part No
Series
-
PT
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
-
Form
Module Only
Base + Module
Number of Poles
4
1
Voltage - Continuous Operating (Max) (MCOV)
670VAC
21VAC, 30VDC
Current - Discharge (Nom) (8/20µS)
50 kA
10 kA
Current - Discharge (Max) (8/20µS)
-
20 kA
Voltage - Protection Level (VP) (2416)
25 kA
1.5 kV
Operating Temperature
-
-40℃ ~ 80℃
Features
2 kV
-
Mounting Type
-40℃ ~ 80℃
DIN Rail
Approval Agency
Remote Signaling Contacts
ATEX, CCC, cUL, cULus, EAC, UL
Current - Short Circuit Rating (SCCR)
DIN Rail
-
Voltage - Protection Rating (VPR)
CB, CCA, cUL, cULus,EAC, GL, KEMA-KEUR, OVE, UL
-