2800184
2800184
Active
Description:  SPD TYPE 1/TYPE 2 335VAC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2800184 Datasheet
History Price: $688.51
In Stock: 43600
2800184 vs 2801532
Part No
Series
VAL-MS
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
335VAC
75VAC, 100VDC
Current - Discharge (Nom) (8/20µS)
50 kA
12.5 kA
Current - Discharge (Max) (8/20µS)
65 kA
30 kA
Voltage - Protection Level (VP) (2416)
25 kA
800 V
Operating Temperature
-
-40℃ ~ 80℃
Features
2 kV
-
Mounting Type
-40℃ ~ 80℃
DIN Rail
Approval Agency
-
CB, cUR, cURus, EAC, UR, VDE
Current - Short Circuit Rating (SCCR)
DIN Rail
25 kA
Voltage - Protection Rating (VPR)
CB, cUR, cURus, EAC, UR
600 V