2800187
2800187
Active
Description:  SPD TYPE 1/TYPE 2 335VAC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2800187 Datasheet
History Price: $336.84
In Stock: 26400
2800187 vs 2801042
Part No
Series
VAL-MS
VAL-MS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
335VAC
335VAC
Current - Discharge (Nom) (8/20µS)
50 kA
12.5 kA
Current - Discharge (Max) (8/20µS)
65 kA
50 kA
Voltage - Protection Level (VP) (2416)
25 kA
25 kA
Operating Temperature
-
-
Features
2 kV
1.6 kV
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 80℃
Approval Agency
-
-
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
cUL, EAC, UL
EAC