Type
Type 1, Type 2
Type 1, Type 2
Form
Base + Module
Base + Module
Voltage - Continuous Operating (Max) (MCOV)
335VAC
1.17kVDC
Current - Discharge (Nom) (8/20µS)
50 kA
15 kA
Current - Discharge (Max) (8/20µS)
65 kA
40 kA
Voltage - Protection Level (VP) (2416)
25 kA
50 kA
Operating Temperature
-
3 kV
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 80℃
Current - Short Circuit Rating (SCCR)
DIN Rail
DIN Rail
Voltage - Protection Rating (VPR)
cUL, EAC, UL
CB, cUR, EAC, UR