2800187
2800187
Active
Description:  SPD TYPE 1/TYPE 2 335VAC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2800187 Datasheet
History Price: $336.84
In Stock: 26400
2800187 vs 2804636
Part No
Series
VAL-MS
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
-
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
335VAC
25VAC, 36VDC
Current - Discharge (Nom) (8/20µS)
50 kA
5 kA
Current - Discharge (Max) (8/20µS)
65 kA
20 kA
Voltage - Protection Level (VP) (2416)
25 kA
250 V
Operating Temperature
-
-40℃ ~ 70℃
Features
2 kV
-
Mounting Type
-40℃ ~ 80℃
DIN Rail
Approval Agency
-
EAC, UL
Current - Short Circuit Rating (SCCR)
DIN Rail
-
Voltage - Protection Rating (VPR)
cUL, EAC, UL
-