2800189
2800189
Active
Description:  SPD TYPE 1/TYPE 2 335VAC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2800189 Datasheet
History Price: $508.5
In Stock: 42800
2800189 vs 2807599
Part No
Series
VAL-MS
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
Type 2
Form
Base + Module
Module Only
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
335VAC
385VAC
Current - Discharge (Nom) (8/20µS)
12.5 kA
20 kA
Current - Discharge (Max) (8/20µS)
50 kA
40 kA
Voltage - Protection Level (VP) (2416)
25 kA
1.8 kV
Operating Temperature
-
-40℃ ~ 80℃
Features
1.2 kV
-
Mounting Type
-40℃ ~ 80℃
Base Mount
Approval Agency
-
CB, CSA, cUR, cURus, EAC, UR
Current - Short Circuit Rating (SCCR)
DIN Rail
25 kA
Voltage - Protection Rating (VPR)
CB, cUR, cURus, EAC, UR
-