2800191
2800191
Active
Description:  SPD TYPE 1/TYPE 2 264VAC MCOV
Manufacturer:  Phoenix Contact
Datasheet:   2800191 Datasheet
History Price: $170
In Stock: 9200
2800191 vs 2800994
Part No
Series
-
PT
Packaging
Bulk
Bulk
Status
Active
Active
Type
Type 1, Type 2
-
Form
Module Only
Base + Module
Number of Poles
1
1
Voltage - Continuous Operating (Max) (MCOV)
264VAC
4VAC, 6VDC
Current - Discharge (Nom) (8/20µS)
20 kA
10 kA
Current - Discharge (Max) (8/20µS)
50 kA
20 kA
Voltage - Protection Level (VP) (2416)
-
-
Operating Temperature
-
-
Features
1.7 kV
900 V
Mounting Type
-40℃ ~ 80℃
-40℃ ~ 70℃
Approval Agency
-
-
Current - Short Circuit Rating (SCCR)
Base Mount
DIN Rail
Voltage - Protection Rating (VPR)
CB, CCA, cUL, cULus, EAC, GL, KEMA-KEUR, OVE, UL
UL